The M2012TXG30 is a single-pole, double-throw (SPDT), ON-OFF-ON miniature rocker switch with gold contacts rated for 0.4VA maximum at 28V AC/DC, designed for bracket PCB mounting. It features a .365 inch (9.27 mm) wide actuator and vertical right-angle PCB terminals with support. The switch has a 25° angle of throw, 10 milliohms maximum contact resistance for silver, and 20 milliohms for gold. Insulation resistance is 1,000 megohms minimum at 500V DC, with dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. The case is made of diallyl phthalate resin rated UL94V-0. Mechanical life is 50,000 operations, and electrical life is 50,000 operations with gold contacts. Operating temperature ranges from -30°C to +85°C. The switch is certified by UL and CSA when ordered with appropriate markings.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXG30 | 2300-M2012TXG30 | M2012TXG30 | M2012TXG30 |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | |||
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle | PC Pin | ||
| Current Rating | 0.4000 amps |