The M2012SD3W01-CA is a bushing mount miniature toggle switch from the Series M, designed for residential and industrial control applications. It features a splashproof bushing (D3) that meets IP67 of IEC60529, with a brass toggle with chrome plating and a stainless steel frame. The switch has a 25° angle of throw and is rated for 6A at 125V AC and 3A at 250V AC with silver contacts. It has a dielectric strength of 1,500V AC between contacts and case, and an operating temperature range of -30°C to +85°C. The case is made of diallyl phthalate resin (UL94V-0), and terminals are epoxy sealed. Mounting torque is 1.5 Nm for a single nut or 3.0 Nm for a double nut on large bushings. Dimensions are not explicitly provided for this variant, but the series uses a .350" (8.9mm) threaded splashproof bushing with D-flat style and keyway.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SD3W01-CA | 2300-M2012SD3W01-CA | M2012SD3W01-CA | M2012SD3W01-CA |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | ||
| Current Rating | 4 to 6 amps | 6 amps |