The M2011SS1W03 is a bushing mount miniature toggle switch from the Series M, designed for low-power and general-purpose switching applications. It features a single-pole, single-throw (SPST) circuit with a flat bat actuator measuring 0.200 inch (5.08 mm) and a threaded bushing with keyway, 0.350 inch (8.9 mm) in diameter. The switch has a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contacts, with a contact resistance of 10 milliohms maximum. It operates from -30°C to +85°C, supports 100,000 mechanical operations, and is non-splashproof. Mounting torque is 1.5 Nm for a single nut. Terminals are epoxy sealed, and the angle of throw is 25°.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches SPST .413 BAT .350 THREADED
SWITCH TOGGLE SPST 6A 125V
SWITCH, TOGGLE, SPST, 6A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2011SS1W03 | 2300-M2011SS1W03 | M2011SS1W03 | M2011SS1W03 | M2011SS1W03 | 10X5827 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spst, 6A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |||
| Terminal Type | Panel Mount | PC Pin |