The M2012S2A2W40 is an angle PCB-mount miniature toggle switch with SPDT circuitry, a .200" (5.08mm) bat toggle, a .280" (7.1mm) smooth bushing with keyway, and gold contacts rated for 0.4VA max at 28V AC/DC. It features vertical PC terminals with .150" (3.81mm) spacing. The switch measures .200" (5.08mm) wide, .270" (6.86mm) deep, and .500" (12.7mm) high, including the toggle and terminals, and is designed for surface-mount installation on a printed circuit board.
Toggle Switch SPDT Through Hole, Right Angle, Vertical
ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches SPDT ON-NONE-ON
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012S2A2W40 | 360-3304-ND | 2300-M2012S2A2W40 | M2012S2A2W40 | M2012S2A2W40 | M2012S2A2W40 | 10X6111 |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps | 6 amps |