The M2012TXG30-DH is a single-pole, double-throw, ON-OFF-ON miniature rocker switch with gold contacts rated for 0.4VA maximum at 28V AC/DC. It features a narrow TX frame, vertical PC terminals with support, and a .150" (3.81mm) wide red rocker. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. Terminals are epoxy sealed, and the switch supports panel mounting via PCB bracket. Electrical life is 50,000 operations minimum for gold contacts. Operating temperature ranges from -30°C to +85°C. Dielectric strength is 1,500V AC between contacts and case. Contact resistance is 20 milliohms maximum for gold.
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXG30-DH | M2012TXG30-DH-ND | M2012TXG30-DH | 2300-M2012TXG30-DH | M2012TXG30-DH |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |