The M2012TXG41-DA is a bracket PC mount miniature rocker switch with a single pole, double throw (SPDT) ON-OFF-ON circuit, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and vertical PCB terminals with support. It features a .150" (3.81mm) wide red rocker actuator, a stainless steel frame and actuator clip, and a diallyl phthalate resin case rated UL94V-0. The switch has a 25° angle of throw, 1,500V AC dielectric strength between contacts and case, and operates from -30°C to +85°C. Terminals are epoxy sealed to prevent flux ingress, and the switch is designed for surface mount PCB mounting with a total length of 0.500" (12.7mm).
BRACKET PC MOUNT MINIATURE ROCKER
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle, Vertical
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH, ROCKER, SPDT, 0.1A, 28VAC, BLACK; Switch Operation:On-None-On
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXG41-DA | M2012TXG41-DA | 360-3254-ND | 2300-M2012TXG41-DA | 10X6306 | M2012TXG41-DA |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switch, Rocker, Spdt, 0.1A, 28Vac, Black; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | |||||
| Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |