NKK Switches Toggle Switches M2011SD3W01

Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 360-3238-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-3238-ND
Toggle Switches 360-3238-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Switches - Toggle Switches M2011SD3W01
SWITCH TOGGLE SPST 6A 125V

SWITCH TOGGLE SPST 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
M2011SD3W01
Toggle Switches M2011SD3W01
Toggle Switches SPST ON-NONE-OFF

Toggle Switches SPST ON-NONE-OFF

Buy Now Datasheet
Switch, Toggle, Spst, 6A, 125Vac; Switch Operation Nkk Switches - 10X5805 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 6A, 125Vac; Switch Operation Nkk Switches
10X5805
Switch, Toggle, Spst, 6A, 125Vac; Switch Operation Nkk Switches 10X5805
SWITCH, TOGGLE, SPST, 6A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 6A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 360-3238-ND M2011SD3W01 M2011SD3W01 10X5805
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches Switch, Toggle, Spst, 6A, 125Vac; Switch Operation Nkk Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 1504080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details