The M2011E3S1W01 is a bushing mount miniature toggle switch conforming to Series M specifications. It features a threaded D-flat bushing with a 0.350" (8.9mm) thread and uses a silver alloy contact (code W) rated for 6A at 125V AC and 3A at 250V AC resistive load. The switch has a 25° angle of throw, operates from -30°C to +85°C, and meets UL94V-0 flammability standards. The case is made of diallyl phthalate resin with stainless steel frame and brass toggle with chrome plating. Mounting torque for the bushing is 1.5 Nm with a double nut. The part matches the Series M design with antirotation, antijamming, and interlocked actuator features.
M2012WBW01-WL
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPST 6A 125V
Toggle Switches ON-OFF .646 FLAT 1/4" BSHNG SLDR LUG
SWITCH, TOGGLE, SPST, 6A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2011E3S1W01 | 2300-M2011E3S1W01 | M2011E3S1W01 | M2011E3S1W01 | M2011E3S1W01 | 10X5793 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spst, 6A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Screw Terminals |