The M2011B2B3G01 is a bushing mount miniature toggle switch with a large bat lever, splashproof bushing (B3), and gold-plated contacts. It features a 25° angle of throw, a brass toggle with chrome plating, a stainless steel frame, and a Diallyl phthalate resin case rated UL94V-0. The switch has a resistive load rating of 6A at 125V AC and 3A at 250V AC for silver, and 0.4VA maximum at 28V AC/DC for gold. Electrical life is 50,000 operations minimum for gold contacts. The bushing meets IP67 per IEC60529 with internal and external o-rings. Operating temperature ranges from -30°C to +85°C. Mounting torque for the B3 bushing is 1.5Nm with a double nut. Terminals are epoxy sealed to prevent flux ingress.
M2012WBW01-WL
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches Series M20 Miniature Bushing Mount
SWITCH TOGGLE SPST 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2011B2B3G01 | M2011B2B3G01 | 2300-M2011B2B3G01 | M2011B2B3G01 | M2011B2B3G01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug |