The M2012S2D3G03 is a bushing mount miniature toggle switch from the Series M, designed for low-power and general-purpose switching applications. It features a splashproof bushing (D3) with O-rings inside and outside, meeting IP67 of IEC60529 standards. The device has a 25° angle of throw, a brass toggle with chrome plating, and a stainless steel frame. The case is made of diallyl phthalate resin (UL94V-0), and terminals are epoxy sealed. Electrical ratings include 6A at 125V AC, 3A at 250V AC for silver contacts, and 0.4VA maximum at 28V AC/DC for gold contacts. Operating temperature ranges from -30°C to +85°C. The switch supports double nut mounting with 1.5Nm torque for its bushing size. UL and CSA recognition apply only when ordered with specified markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches ON-ON .200 SPLSHPF 1/4" BUSHING PC TERM
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012S2D3G03 | M2012S2D3G03 | 2300-M2012S2D3G03 | M2012S2D3G03 | M2012S2D3G03 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | PC Pin | Screw Terminals | ||
| Current Rating | 4 to 6 amps | 6 amps |