Toggle Switches 0.4VA@28VAC/6A@125V SPST ON-OFF 12MM
SWITCH TOGGLE SPST 6A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | M2011B2B3A01 | M2011B2B3A01 |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Terminal Type | Screw Terminals | Solder Terminals; Solder Lug |
| Standards / Compliances | RoHS | |
| Current Rating | 6 amps | 6 amps |
| Toggle Actuator | Standard Round |