The M2012SS1G01-BA is a bushing-mount miniature toggle switch from the Series M, designed for low-power and standard switching applications. It features a single-pole, double-throw (SPDT) circuit with a small bat lever (S2) and a 0.350" (8.9mm) threaded bushing with keyway. The switch uses gold-plated contacts for logic-level operation, rated at 0.4VA maximum at 28V AC/DC, and supports a 25° angle of throw. The case is molded from diallyl phthalate resin (UL94V-0), with a stainless steel frame and brass toggle with chrome plating. It meets UL and CSA recognition when ordered with appropriate markings. Terminal connections are epoxy sealed, and the switch operates within a temperature range of -30°C to +85°C. The mounting torque for the bushing is 1.5Nm with a double nut. The part number includes a trailing suffix indicating finish or option, consistent with the series' ordering format.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SS1G01-BA | 2300-M2012SS1G01-BA | M2012SS1G01-BA |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount |