The M2012S2A2W25/CUL is a double-pole, double-throw (DPDT) miniature toggle switch with a .200" (5.08mm) small bat toggle and a .280" (7.1mm) smooth bushing with keyway, designed for printed circuit board mounting with a reinforced bracket. It features gold contact material rated for 0.4VA maximum at 28V AC/DC, and has .425" (10.8mm) straight PC terminals with a .630" (16.0mm) bracket length. The switch has an ON-OFF-ON circuit configuration and includes a white cap. Dimensions include a toggle length of .200" (5.08mm), a bushing length of .280" (7.1mm), and a bracket depth of .630" (16.0mm). The switch is supplied without UL, cULus, or CSA marking unless specified.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012S2A2W25/CUL | 2300-M2012S2A2W25/CUL | M2012S2A2W25/CUL |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole |