The M2012TXG41-KA is a bracket PCB-mount miniature rocker switch with a single pole, double throw (SPDT), ON-OFF-ON circuit and gold contacts rated for 0.4VA maximum at 28V AC/DC. It features a 0.150" (3.81mm) wide red rocker and vertical PC terminals with support. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed to prevent flux ingress. The switch operates within a temperature range of -30°C to +85°C and meets UL and CSA certifications when ordered with appropriate markings. Electrical life is rated at 50,000 operations for gold contacts, with a contact resistance of 20 milliohms maximum and insulation resistance of 1,000 megohms minimum. Dimensions include a 0.512" (13.0mm) length, 0.360" (9.1mm) height, and 0.125" (3.18mm) terminal spacing.
BRACKET PC MOUNT MINIATURE ROCKER
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle, Vertical
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXG41-KA | M2012TXG41-KA | M2012TXG41-KA-ND | 2300-M2012TXG41-KA | M2012TXG41-KA |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |