BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON .413 BAT 1/4" BSHNG SOLDER RED CAP
SWITCH TOGGLE SPDT 6A 125V
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SS1W01-CC | 2300-M2012SS1W01-CC | M2012SS1W01-CC | M2012SS1W01-CC |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | ON - NONE - ON | On-On | ||
| Standards / Compliances | RoHS | |||
| Current Rating | 6 amps | 6 amps | ||
| Toggle Actuator | Standard Round with Cap |