The M series is a line of miniature toggle switches with a brass toggle with chrome plating, stainless steel frame, and a UL94V-0 rated diallyl phthalate case. The switch has a 25° angle of throw, 100,000 mechanical life operations, and electrical ratings of 6A at 125V AC and 3A at 250V AC for silver contacts, or 0.4VA maximum at 28V DC for gold contacts. It includes an antirotation design, epoxy-sealed terminals, and splashproof bushing options meeting IP67 per IEC60529. Mounting is achieved via threaded bushings with specified torque values, and the switch supports PC mounting with a 0.100 inch (2.54 mm) pin spacing.
Toggle Switch SPDT Panel Mount
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON .20 BAT D-FLAT 1/4" BSHING SLDR LUG
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012S2D1W01/UC | M2012S2D1W01/UC-ND | 2300-M2012S2D1W01/UC | M2012S2D1W01/UC | M2012S2D1W01/UC | 10X6118 | M2012S2D1W01/UC |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | ||||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps |