The M2012SS2G13-BE is a bracket-mounted, printed circuit terminal miniature toggle switch with a double-pole, double-throw (DPDT) configuration, silver contacts rated for 6A at 125V AC and 3A at 250V AC, a .413" (10.5mm) small bat toggle, a .350" (8.9mm) smooth bushing with keyway, a .250" (6.35mm) straight PC terminal, and a .465" (11.8mm) bracket length. It has an enamel (E) cap and a black (B) cap color. Toggle length is based on the .350" bushing; contact rating and physical dimensions are fixed for this model.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-ON .413 BAT .350 BSHG BRKT PC YLW CAP
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SS2G13-BE | M2012SS2G13-BE | 2300-M2012SS2G13-BE | M2012SS2G13-BE | M2012SS2G13-BE |
| Product Name | Bracket PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | PC Pin | |||
| Current Rating | 0.4000 amps | 0.1000 amps |