The M2011BB1W01-RA is a bushing mount miniature toggle switch from Series M, designed for low-power and general-purpose switching. It features a brass toggle with chrome plating, stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch has a 25° angle of throw and supports 6A at 125V AC or 3A at 250V AC with silver contacts, or 0.4VA maximum at 28V AC/DC with gold contacts. It meets IP67 sealing with splashproof bushing options. Mounting torque is 1.5Nm for single nut installations. Terminals are epoxy sealed. Operating temperature range is -30°C to +85°C. Mechanical life is 100,000 operations; electrical life is 25,000 operations for silver contacts.
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch SPST Panel Mount
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPST 6A 125V
Toggle Switches ON-OFF .45 BAT 12MM BSH SLDR LUG BLK CAP
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2011BB1W01-RA | M2011BB1W01-RA | 360-4003-ND | 2300-M2011BB1W01-RA | M2011BB1W01-RA | M2011BB1W01-RA |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals |