The M2012TXW15-DH is a bracket PC mount miniature rocker switch from the M series, featuring a narrow frame, SPDT ON-OFF-ON circuit, silver contacts rated for 6A at 125V AC and 3A at 250V AC, and vertical PC terminals with support. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed to prevent flux ingress. It operates within a temperature range of -30°C to +85°C and meets UL and CSA certifications when ordered with appropriate markings. The switch has a 25° angle of throw, 50,000 mechanical life, and 25,000 electrical life for silver contacts.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
Rocker Switch SPDT 6A (AC), 4A (DC) 125V Through Hole
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXW15-DH | M2012TXW15-DH | 2300-M2012TXW15-DH | M2012TXW15-DH-ND |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | |||
| Momentary Contact Switch Function | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | ||
| Terminal Type | Through Hole | Straight PC Pins | ||
| Current Rating | 4 to 6 amps | 6 amps |