The M2012S2S1W01 is a bushing mount miniature toggle switch from Series M, featuring a single pole, double throw (SPDT) circuit with a .200" (5.08mm) bat lever and a .350" (8.9mm) threaded bushing with keyway. It uses silver contacts rated for 6A at 125V AC and 3A at 250V AC, with 10 milliohms maximum contact resistance. The switch operates at 25° angle of throw, has a mechanical life of 100,000 operations, and an electrical life of 25,000 operations under load. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. Terminals are epoxy sealed, and mounting requires 1.5 Nm torque for a single nut. Operating temperature range is -30°C to +85°C. UL and CSA recognition require specific ordering suffixes.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-NONE-ON SPDT
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Heilind Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012S2S1W01 | 2300-M2012S2S1W01 | M2012S2S1W01 | M2012S2S1W01 | M2012S2S1W01 | 10X6127 | M2012S2S1W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | SWITCH | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | ||||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |