BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches ON-ON .413 BAT .350 BUSHING SLDR BLK CAP
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-M2012SS1W01-CA | M2012SS1W01-CA | M2012SS1W01-CA | M2012SS1W01-CA |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round with Cap | |||
| Momentary Contact Switch Function | On-On | ON - NONE - ON | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Solder Terminals; Solder Lug |