The M2012SD1W01-BE is a bushing mount miniature toggle switch from the Series M, designed for low-power and general-purpose switching applications. It features a 25° angle of throw and a double-pole, single-throw (DPST) circuit configuration with a flat lever and a 0.350" (8.9mm) threaded bushing with keyway. The switch uses silver-plated contacts rated for 6A at 125V AC and 3A at 250V AC, with a contact resistance of 10 milliohms max. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. Operating temperature ranges from -30°C to +85°C. Installation requires a mounting torque of 1.5Nm for a single nut or 3.0Nm for a double nut. The device meets UL and CSA certification criteria when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SD1W01-BE | M2012SD1W01-BE | 2300-M2012SD1W01-BE |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount |