The M2012SS2G30 is a single-pole, double-throw (SPDT) angle PC mount miniature toggle switch with an ON-NONE-ON circuit, featuring a .200" (5.08mm) bat toggle, a .280" (7.1mm) smooth bushing with keyway, gold contacts rated for 0.4VA max at 28V AC/DC, and right-angle PCB terminals with .150" (3.81mm) spacing. The switch is designed for surface mounting and complies with the Series M specifications for miniature toggle switches, including dimensional tolerances and terminal configurations as defined for the M2012 model with G30 terminal code. It does not include UL, cULus, or CSA marking unless specified.
ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-ON .413 BAT .350 BUSHING RA PC .4VA
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SS2G30 | M2012SS2G30 | 2300-M2012SS2G30 | M2012SS2G30 | M2012SS2G30 |
| Product Name | Angle PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | PC Pin | |||
| Current Rating | 0.4000 amps | 0.1000 amps |