The M2012TXG41-FA is a single-pole, double-throw, ON-OFF-ON miniature rocker switch with gold contacts rated at 0.4VA maximum @ 28V AC/DC, mounted on a bracket for PCB use. It features vertical PCB terminals with support, a .150" (3.81mm) wide red rocker, and a diallyl phthalate resin case rated UL94V-0. Electrical life is 50,000 operations minimum for gold contacts. The switch operates from -30°C to +85°C and meets UL and CSA certifications when ordered with appropriate markings. The case provides 1,500V AC dielectric strength between contacts and case, with 1,000V AC between contacts. Contact resistance is 20 milliohms maximum for gold. Its dimensions are .500" (12.7mm) long, .365" (9.27mm) wide, and .150" (3.81mm) high for the rocker.
BRACKET PC MOUNT MINIATURE ROCKER
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle, Vertical
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXG41-FA | 2300-M2012TXG41-FA | M2012TXG41-FA-ND | M2012TXG41-FA | M2012TXG41-FA |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |