The M2011SS1W01-BA is a bushing mount miniature toggle switch from the Series M, featuring a single pole, single throw (SPST) circuit with a .350" (8.9mm) threaded bushing and keyway. The switch has a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. It is rated for 6A at 125V AC and 3A at 250V AC with silver contacts, and includes epoxy-sealed terminals. The operating temperature range is -30°C to +85°C. The angle of throw is 25°, and the switch meets IP67 sealing standards when ordered with splashproof bushing options. Mounting torque is 1.5 Nm for a single nut. UL and CSA recognition apply only when specified in the part number.
Toggle Switch SPST Panel Mount
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH, TOGGLE, SPST, 6A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE SPST 6A 125V
Toggle Switches ON-NONE-OFF SPST SMALL BAT TOGGLE
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2011SS1W01-BA | 360-3702-ND | M2011SS1W01-BA | 2300-M2011SS1W01-BA | 10X5816 | M2011SS1W01-BA | M2011SS1W01-BA |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Spst, 6A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | |||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals |