The M2011LL1W01-C is a bushing mount miniature toggle switch from the Series M, featuring a locking lever, silver-plated contacts, and a splashproof bushing (L1) that meets IP67 per IEC60529. It has a 25° angle of throw, a brass toggle with chrome plating, a stainless steel frame, and a Diallyl phthalate resin case rated UL94V-0. Electrical ratings are 6A at 125V AC and 3A at 250V AC for resistive loads, with a maximum contact resistance of 10 milliohms. It operates from -30°C to +85°C and is designed for panel mounting with a recommended torque of 1.5 Nm for single nut installations. Epoxy-sealed terminals and an anti-rotation design ensure reliability. The switch is UL and CSA recognized when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch SPST Panel Mount
Toggle Switches SPST 125V/6A LK LVR
SWITCH, TOGGLE, SPST, 6A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE SPST 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2011LL1W01-C | 2300-M2011LL1W01-C | M2011LL1W01-C | 360-3700-ND | M2011LL1W01-C | 10X5799 | M2011LL1W01-C |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Spst, 6A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | |||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug |