The M2012LL3A01 is a bushing mount miniature toggle switch from the Series M, featuring a locking lever with a splashproof bushing (L3) and a color-tipped cone actuator (A). It has a 25° angle of throw and is rated for 6A at 125V AC and 3A at 250V AC for resistive loads, with a logic-level option of 0.4VA maximum at 28V AC/DC. The case is made of Diallyl phthalate resin with UL94V-0 flammability rating. The switch meets IP67 sealing standards due to its splashproof bushing design. Mounting requires 0.7Nm torque for single nut installation. Terminals are epoxy sealed, and the operating temperature range is -30°C to +85°C. This model is recognized by UL and CSA when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON LOCKING LEVER SPLPRF BUSHING SOLDR
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012LL3A01 | M2012LL3A01 | 2300-M2012LL3A01 | M2012LL3A01 | M2012LL3A01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 4 to 6 amps | 0.1000 amps | 6 amps |