The M2012TXW30 is a bracket PC mount miniature rocker switch from the Series M, featuring a single-pole double-throw (SPDT) ON-OFF-ON circuit with silver contacts rated for 6A at 125V AC and 3A at 250V AC. It has a narrow frame with vertical PC terminals and a 9.27mm wide actuator. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. Electrical life is 25,000 operations minimum for silver contacts. Operating temperature ranges from -30°C to +85°C. The switch meets UL and CSA standards when ordered with appropriate markings. Assembly is designed for wave or manual soldering with the actuator in the OFF position.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXW30 | M2012TXW30 | 2300-M2012TXW30 | M2012TXW30 |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | |||
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle | PC Pin | ||
| Current Rating | 4 to 6 amps | 6 amps |