The M2012BB1G01-AT402S is a miniature toggle switch from the M series featuring a gold-plated actuator and bushing with a keyway, solder lug terminals, and an integrated splashproof boot (AT402S). It is rated for 6A at 125V AC and 3A at 250V AC resistive load, with a contact resistance of 10 milliohms maximum and insulation resistance of 1,000 megohms minimum at 500V DC. The switch operates within a temperature range of -30°C to +85°C and has a mechanical life of 100,000 operations and an electrical life of 25,000 operations. The actuator has a 25° throw, and the case is made of UL94V-0 rated diallyl phthalate resin. The splashproof boot is made of silicon rubber. The toggle measures 11.5mm in diameter with a 12.0mm threaded bushing and is mounted using a standard hex face nut and locking ring.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012BB1G01-AT402S | M2012BB1G01-AT402S | 2300-M2012BB1G01-AT402S |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |