The M2012SD3W01 is a bushing mount miniature toggle switch from Series M, with a splashproof D3 bushing meeting IP67. It has a 25° angle of throw, a brass toggle with chrome plating, and a stainless steel frame. Rated for 6A at 125V AC and 3A at 250V AC with silver contacts (code W), it offers 10 milliohms contact resistance and 1,000 megohms insulation resistance at 500V DC. Dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. The case is diallyl phthalate resin with UL94V-0 rating. Operating temperature ranges from -30°C to +85°C. Installation requires 1.5Nm torque with a single nut. Terminals are epoxy sealed for PCB mounting.
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Panel Mount
BUSHING MOUNT MINIATURE TOGGLE
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches SPDT ON-NONE-ON
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SD3W01 | M2012SD3W01 | 360-1088-ND | 2300-M2012SD3W01 | 10X5996 | M2012SD3W01 | M2012SD3W01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps | 6 amps |