The M2012SD3W01-BB is a bushing mount miniature toggle switch from the Series M, designed for low-power and general-purpose switching applications. It features a splashproof bushing (D3) meeting IP67 of IEC60529, with an o-ring sealed design. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. The switch has a 25° angle of throw, brass toggle with chrome plating, stainless steel frame, and silver alloy contacts rated for 6A at 125V AC and 3A at 250V AC. Terminals are epoxy sealed and suitable for wave or manual soldering. Operating temperature ranges from -30°C to +85°C. Mounting torque for the D3 bushing is 1.5Nm with a double nut. Physical dimensions are consistent with Series M bushing mount specifications, including a .350" (8.9mm) threaded bushing with D flat profile and keyway.
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Panel Mount
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON .4 BAT SPLSPRF .35BSHG SLDR WHT CAP
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SD3W01-BB | 2300-M2012SD3W01-BB | M2012SD3W01-BB-ND | M2012SD3W01-BB | M2012SD3W01-BB | M2012SD3W01-BB |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps |