The M2012TXG13 is a bracket PCB-mounted miniature rocker switch with a SPDT ON-OFF-ON circuit, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and vertical PC terminals measuring 0.250" (6.35mm) in length. The switch features a stainless steel actuator clip and mounting frame, a diallyl phthalate resin case with UL94V-0 flammability rating, and operates within a temperature range of -30°C to +85°C. It provides 1,500V AC dielectric strength between contacts and case, with mechanical and electrical life ratings of 50,000 operations. The actuator throw angle is 25°, and it is designed for soldering with the actuator in the OFF position.
M Series LED Tipped Rockers & Paddles
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
Manufacturer: NKK Switches
Win Source Part Number: 880503-M2012TXG13
Series: M
Operating Temperature Range: -30°C ~ 85°C
Features: Rocker Switch SPDT 0.4VA (AC/DC) 28 V Through Hole
Package: Tray
Mounting: Through Hole
Family Name: M2012TX
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: M2012TXG13-RO, M2012TXG13-RO-ND, -M2012TXG13
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Toggle Switches | Rocker Switches |
| Product Number | M2012TXG13 | 2300-M2012TXG13 | M2012TXG13 | 880503-M2012TXG13 | M2012TXG13 |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches - M2012TXG13 | Switches - Rocker Switches |
| Rocker Actuator | Actuator Arm, Cap Required | Actuator Arm, Cap Required | |||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | PC Pin | |||
| Current Rating | 0.4000 amps |