The M2012LL3G01-C is a bushing-mount miniature toggle switch from the Series M, featuring a locking lever, splashproof bushing (L3) with o-rings meeting IP67 of IEC60529, and gold-plated contacts. It has a 25° angle of throw, operates in temperatures from -30°C to +85°C, and is rated for 0.4VA maximum at 28V AC/DC under logic-level conditions. The case is made of UL94V-0 rated diallyl phthalate resin, with terminals epoxy sealed to prevent flux ingress. Mounting torque for the L3 bushing is 0.7Nm (6 lb•in) with a single nut. The switch is recognized by UL and certified by CSA when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012LL3G01-C | M2012LL3G01-C | 2300-M2012LL3G01-C | M2012LL3G01-C |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | ||
| Current Rating | 0.4000 amps |