The M2012 is a single-pole, single-throw (SPST) toggle switch with an ON-NONE-ON circuit, mounted on a bracket with .250" (6.35mm) straight PC terminals and a .465" (11.8mm) bracket length. It uses a .200" (5.08mm) small bat toggle with a .280" (7.1mm) smooth bushing with keyway and gold contacts rated for 0.4VA max at 28V AC/DC. The switch has a white cap. Toggle length is based on the .280" bushing. All dimensions and ratings are consistent with the Series M bracket PC mount miniature toggle family.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches ON-ON .413 BAT 1/4" BUSHING BRACKET PC
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SS1W13 | M2012SS1W13 | 2300-M2012SS1W13 | M2012SS1W13 | M2012SS1W13 |
| Product Name | Bracket PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | PC Pin | Screw Terminals | ||
| Current Rating | 4 to 6 amps | 6 amps |