The M2012S2A2W25 is a DPDT miniature toggle switch with a .200" (5.08mm) small bat toggle, .280" (7.1mm) smooth bushing with keyway, gold contacts rated at 0.4VA max at 28V AC/DC, a white cap, and .425" (10.8mm) straight PC terminals with a .630" (16.0mm) reinforced bracket. It has an ON-OFF-ON circuit configuration.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches ON-ON .200 BAT .280 BSHNG REIN BRKT PC
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012S2A2W25/UC | 2300-M2012S2A2W25/UC | M2012S2A2W25/UC | M2012S2A2W25/UC | M2012S2A2W25/UC |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | PC Pin | Screw Terminals | ||
| Current Rating | 4 to 6 amps | 6 amps |