The M2012LL4W01/U is a bushing mount miniature toggle switch from the Series M, featuring a locking lever, double pole double throw (DPDT) circuit, and silver contacts. It has a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch is rated for 6A at 125V AC and 3A at 250V AC resistive load, with a contact resistance of 10 milliohms maximum for silver contacts. It operates from -30°C to +85°C and meets IP67 sealing when ordered with splashproof bushings. The device is UL recognized and CSA certified, with epoxy sealed terminals and an antirotation design. The mounting torque is 1.5 Nm for a single nut. The angle of throw is 25°, and mechanical life is 50,000 operations minimum.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON LCKNG LEVR .29 BUSHNG SLDR LUG W/UL
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012LL4W01/U | M2012LL4W01/U | 2300-M2012LL4W01/U | M2012LL4W01/U | M2012LL4W01/U |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |