The M2012B2B3W01 is a bushing mount miniature toggle switch from the Series M, designed for electrical switching applications with resistive and logic-level loads. It features a large bat toggle (B2, 17.5mm) with a splashproof bushing (B3) meeting IP67 of IEC60529, and has a silver-plated contact (W) rated for 6A at 125V AC and 3A at 250V AC. The switch has a 25° angle of throw, operates from -30°C to +85°C, and uses a diallyl phthalate resin case with UL94V-0 flammability rating. Its termimials are epoxy sealed, and the antirotation design prevents lever misalignment. Mounting torque for the B3 bushing is 3.0 Nm with a double nut. The part is recognized by UL and certified by CSA when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches ON-ON .689 LRG BAT SPLPRF BSHG SLDR LUG
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012B2B3W01 | 2300-M2012B2B3W01 | M2012B2B3W01 | M2012B2B3W01 | M2012B2B3W01 | 10X5862 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Screw Terminals | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps |