ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle
SWITCH TOGGLE SPDT 6A 125V
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches SPDT ON-NONE-ON
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SA2W30 | 2300-M2012SA2W30 | 360-3392-ND | M2012SA2W30 | 10X5986 | M2012SA2W30 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |