The M2012SD3G01 is a bushing mount miniature toggle switch from the Series M, featuring a splashproof bushing (D3) with o-rings that meet IP67 of IEC60529 standards. It has a 25° angle of throw, silver alloy contacts with gold plating (code G), and a diallyl phthalate resin case rated UL94V-0. The switch is rated for 0.4VA maximum @ 28V AC/DC using gold contacts, 3A @ 125V AC and 3A @ 250V AC using silver contacts, and supports 50,000 electrical operations. The frame is stainless steel, the toggle is brass with chrome plating, and terminals are copper or brass with gold plating. It has an operating temperature range of -30°C to +85°C, and installation requires 1.5Nm torque with a single nut or 3.0Nm with a double nut. Epoxy-sealed terminals prevent flux ingress, and an antirotation design ensures lever-bushing alignment. UL and CSA recognition require specified markings on the switch.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON .41 BAT SPSHPF 1/4" BSHING SLDR LUG
SWITCH TOGGLE SPDT 0.4VA 28V
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SD3G01 | M2012SD3G01 | 2300-M2012SD3G01 | M2012SD3G01 | M2012SD3G01 | 10X5993 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 0.4000 amps | 0.1000 amps |