M2012TZG23 is a bracket PC mount miniature rocker switch with a SPDT ON-OFF-ON circuit, gold contacts rated at 0.4VA maximum @ 28V AC/DC, and a .365" (9.27mm) wide actuator. It features vertical PC terminals with support, epoxy sealed terminals, and a diallyl phthalate case rated UL94V-0. The switch has a 25° angle of throw, operates from -30°C to +85°C, and meets UL and CSA standards when ordered with appropriate markings. Dimensions include a bracket length of .750" (19.05mm) and terminal length of .953" (24.2mm).
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TZG23 | 2300-M2012TZG23 | M2012TZG23 |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole |