The M2012TXW30-DA is a bracket PC mount miniature rocker switch from the Series M, featuring a SPDT ON-OFF-ON circuit with silver alloy contacts rated for 6A at 125V AC and 3A at 250V AC. It has a narrow frame with 0.365-inch (9.27mm) wide actuator and vertical PC terminals with support. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. The switch operates between -30°C and +85°C, withstands 1,500V AC dielectric strength between contacts and case, and has a mechanical life of 50,000 operations. It meets UL and CSA certifications when ordered with appropriate markings.
BRACKET PC MOUNT MINIATURE ROCKER
Rocker Switch SPDT 6A (AC), 4A (DC) 125V Through Hole, Right Angle
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 6A 125V
SWITCH, ROCKER, SPDT, 6A, 125VAC, BLACK; Switch Operation:On-None-On
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXW30-DA | 2300-M2012TXW30-DA | 360-2253-ND | M2012TXW30-DA | M2012TXW30-DA | 10X6340 |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches | Switch, Rocker, Spdt, 6A, 125Vac, Black; Switch Operation Nkk Switches |
| Switch Type | Rocker; Toggle | |||||
| Momentary Contact Switch Function | On-On | On-On | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |