The M2012E4S4W01 is a bushing mount miniature toggle switch from the Series M, designed for electrical switching in industrial and commercial applications. It features a .840" (21.3mm) flatted toggle and a .350" (8.9mm) threaded D-flat bushing with splashproof sealing meeting IP67 per IEC60529. The switch has a 25° angle of throw and is constructed with a diallyl phthalate resin case (UL94V-0), brass toggle with chrome plating, and stainless steel frame. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contacts, with a contact resistance of 10 milliohms maximum. Operating temperature ranges from -30°C to +85°C. The unit is non-locking and uses silver alloy contacts (code W). Mounting torque for the bushing is 1.5Nm with a double nut or 0.7Nm with a single nut.
M2012WBW01-WL
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches SPDT ON-NONE-ON
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012E4S4W01 | 2300-M2012E4S4W01 | M2012E4S4W01 | M2012E4S4W01 | M2012E4S4W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | |||
| Current Rating | 4 to 6 amps | 6 amps |