Toggle Switch SPDT Panel Mount, Right Angle, Vertical
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-ON .256 FLAT 1/4" BUSHING VERTICAL PC
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012E2S1G45-ND | M2012E2S1G45 | M2012E2S1G45 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Flatted | Flatted | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |