The M2012TXG45 is a bracket PC mount miniature rocker switch from the Series M, featuring a SPDT ON-OFF-ON circuit with gold contacts rated for 0.4VA maximum at 28V AC/DC. It uses a TX frame with .365" (9.27mm) wide vertical PC terminals and support. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and epoxy-sealed terminals prevent flux ingress. Electrical life is 50,000 operations minimum for gold contacts. The operating temperature range is -30°C to +85°C. The switch meets UL and CSA standards when ordered with appropriate markings. The physical dimensions and mounting style are consistent with the bracket PC mount configuration described in the series.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXG45 | 2300-M2012TXG45 | M2012TXG45 |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical |