The M2011SA1W01 is a bushing mount miniature toggle switch with a single-pole, single-throw circuit and a .280-inch (7.1mm) threaded lever with keyway. It features a silver alloy contact (code W) with a resistive load rating of 6A at 125V AC and 3A at 250V AC, and a contact resistance maximum of 10 milliohms. The switch has a 25° angle of throw, operates from -30°C to +85°C, and meets UL94V-0 flammability standards. The case is molded from diallyl phthalate resin, and terminals are silver-plated copper or brass. Mounting requires 1.5Nm torque with a double nut. The switch is not inherently UL or CSA recognized unless ordered with the appropriate suffix.
M2012WBW01-WL
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
TOGGLE SWITCH, SPST, 6A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:M Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE SPST 6A 125V
Toggle Switches Mini Bushing Mnt SPST,ON NONE OFF,SL
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2011SA1W01 | 2300-M2011SA1W01 | M2011SA1W01 | 10X5803 | M2011SA1W01 | M2011SA1W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switch, Spst, 6A, 125Vac, Panel; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Screw Terminals |