ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle
Toggle Switches SPDT ON-NONE-ON
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012S2A2A30 | 2300-M2012S2A2A30 | M2012S2A2A30 | M2012S2A2A30-ND | M2012S2A2A30 | M2012S2A2A30 |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps |