The Series M miniature toggle switch is a bushing-mount device designed for low-power and high-power switching applications, featuring an antirotation design, high-torque bushing construction, and an epoxy-sealed terminal. It has a 25° angle of throw and is constructed with a diallyl phthalate resin case (UL94V-0), stainless steel frame, and brass components with chrome or nickel plating. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contacts, or 0.4VA max at 28V DC for gold contacts, with contact resistance of 10 milliohms max for silver and 20 milliohms max for gold. The switch operates from -30°C to +85°C, withstands 1,500V AC dielectric strength between contacts and case, and has a mechanical life of 100,000 operations. Splasproof versions with o-rings meet IP67 per IEC60529. Mounting torque is 1.5Nm for single nut or 3.0Nm for double nut applications.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches 0.4VA @ 28V AC/DC SPDT ON-ON LOCK LVR
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012LL1G01-C | 2300-M2012LL1G01-C | M2012LL1G01-C | M2012LL1G01-C |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals |