The M2012QS1W01 is a bushing mount miniature toggle switch from the Series M, designed for electrical switching applications with resistive loads. It features a cone-shaped toggle measuring 0.550 inch (14.0 mm) in height, a threaded bushing with a 0.350 inch (8.9 mm) diameter, and a splashproof design meeting IP67 of IEC60529. The switch has a 25° angle of throw and is constructed with a stainless steel frame, brass bushing with nickel plating, and a UL94V-0 rated diallyl phthalate case. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contacts, with a contact resistance of 10 milliohms maximum. Terminals are epoxy sealed and designed for PC mounting with a .100 inch (2.54 mm) pitch. The operating temperature range is -30°C to +85°C. The switch meets UL and CSA standards when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012QS1W01 | M2012QS1W01 | 2300-M2012QS1W01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount |