The M2012TXW41 is a bracket PC mount miniature rocker switch with SPDT on-off-on circuit, silver contacts rated for 6A at 125V AC and 3A at 250V AC, and vertical PC terminals with support. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. It has a 25° angle of throw, operates from -30°C to +85°C, and features epoxy sealed terminals to prevent flux ingress. The actuator clip and frame are stainless steel, and the switch meets UL and CSA standards when ordered with the appropriate markings. Physical mounting is designed for printed circuit boards with a wide frame profile.
BRACKET PC MOUNT MINIATURE ROCKER
Rocker Switch SPDT 6A (AC), 4A (DC) 125V Through Hole, Right Angle, Vertical
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXW41 | M2012TXW41 | M2012TXW41-ND | 2300-M2012TXW41 | M2012TXW41 |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | ||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |