The M2012SS2G13-BC is a miniature toggle switch from the Series M, designed for bracket-mounted printed circuit board applications. It features a double-pole, single-throw (SPDT) circuit with an ON-NONE-ON configuration, a .413" (10.5mm) small bat toggle, a .350" (8.9mm) smooth bushing with keyway, gold contacts rated for 0.4VA maximum at 28V AC/DC, a red conical cap, and .250" (6.35mm) straight PC terminals with a .465" (11.8mm) bracket length. The switch is supplied without UL, cULus, or CSA marking unless specified.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT ON-NONE-ON .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SS2G13-BC | 2300-M2012SS2G13-BC | M2012SS2G13-BC | M2012SS2G13-BC | M2012SS2G13-BC |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.1000 amps |